EN
  • EN
  • DE

AT27LV512A-70JC

Part No AT27LV512A-70JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768935-AT27LV512A-70JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV512A
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV512A-70JC CAD Model

Description

Microchip Technology AT27LV512A-70JC EEPROM

The AT27LV512A-70JC is a high-performance, low-voltage, 512-Kilobit OTP (One-Time Programmable) EPROM (Electrically Programmable Read-Only Memory) integrated circuit brought to you by Microchip Technology. This device is designed for applications requiring a dependable and flexible non-volatile memory solution. With its 64K x 8-bit organizational structure, it provides ample storage for firmware, boot code, or data storage needs.

Operating at a speed of 70ns access time, the AT27LV512A-70JC ensures swift data retrieval, making it an ideal choice for high-speed microprocessor systems. Its low-voltage functionality, ranging from 3V to 3.6V, allows for efficient system integration, especially in power-sensitive applications.

The device is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier), which is known for its robustness and reliability. The JEDEC standard compliant package ensures compatibility with standard sockets and ease of handling during assembly processes. The AT27LV512A-70JC is capable of withstanding the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments and a broad range of industrial applications.

Key features of the AT27LV512A-70JC include:

  • 512K (64K x 8) One-Time Programmable memory
  • Low-voltage operation: 3V to 3.6V
  • Fast access time: 70ns
  • Low-power CMOS technology
  • High-reliability CMOS process
  • 32-lead PLCC package
  • Industrial temperature range: -40°C to +85°C
  • JEDEC standard compliance

The AT27LV512A-70JC is an excellent memory choice for designers who require a reliable, low-power, and fast EPROM. Its one-time programmability ensures data integrity and security, which is essential for critical applications. Whether used in embedded systems, telecommunications, computing, or consumer electronics, the AT27LV512A-70JC from Microchip Technology stands out as a versatile and dependable memory solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $10.9494
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess