EN
  • EN
  • DE

HCS410T-I/ST

Part No HCS410T-I/ST
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOP ENCOD/TRNSPND 8TSSOP / Code Hopping Encoder and Transponder 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Code Hopping Encoder and Transponder
Applications Access Control Systems
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number HCS410
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142187-HCS410T-I/ST
Ultra Librarian 3D Model Ultra Librarian HCS410T-I/ST CAD Model

Description

Microchip Technology's HCS410T-I/ST: Secure Keeloq® Code Hopping Encoder

The HCS410T-I/ST from Microchip Technology is a state-of-the-art integrated circuit designed for secure remote keyless entry (RKE) and access control systems. This encoder is a part of Microchip's renowned KEELOQ® code hopping devices, which are widely recognized for their advanced security features and reliability in preventing code scanning and code grabbing by unauthorized parties.

Featuring a programmable 32-bit serial number and 28-bit secret key, the HCS410T-I/ST ensures each transmitted code is unique and virtually impossible to replicate. The device employs a sophisticated encryption algorithm that dynamically generates a new code every time the transmitter is used, offering an exceptional level of security for automotive and home access applications.

This encoder IC is designed to operate in the very high frequency (VHF) or ultra high frequency (UHF) bands, ensuring robust communication over a significant range. Its low power consumption makes it ideal for battery-operated systems, while its small form factor in an SOIC package allows for seamless integration into compact designs.

The HCS410T-I/ST also includes a number of user-friendly features, such as a user-programmable EEPROM that enables customization and easy updates, and a built-in oscillator that simplifies the external component count. It supports a wide operating voltage range, which is essential for various applications and environments.

Microchip Technology's commitment to quality is evident in the HCS410T-I/ST, which is built to meet the high standards required for secure access control systems. Whether used in car remotes, garage door openers, or gate access controls, this encoder provides the reliability and security that modern users demand.

Overall, the HCS410T-I/ST is a versatile and secure solution for designers looking to implement or upgrade their RKE systems with minimal hassle and maximum protection against security breaches.

You May Also Be Interested in

Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Lowest to $91.3963

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0363 $51.8150
120+ $0.8503 $102.0360
185+ $0.8238 $152.4030
255+ $0.7972 $203.2860
325+ $0.7706 $250.4450
435+ $0.6909 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess