EN
  • EN
  • DE

AT29LV512-15TC

Part No AT29LV512-15TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 512Kb (64K x 8) Parallel 150 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT29LV512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 156
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862122-AT29LV512-15TC
Ultra Librarian 3D Model Ultra Librarian AT29LV512-15TC CAD Model

Description

Microchip Technology AT29LV512-15TC

The AT29LV512-15TC from Microchip Technology is a high-performance, 512-Kilobit flash memory device that combines durability and flexibility, making it an ideal choice for a wide range of applications. This nonvolatile memory chip is designed to provide a reliable storage solution with a fast access time of 150 nanoseconds, ensuring efficient operation for embedded systems.

Key Features

  • Memory Size: The AT29LV512-15TC offers a 512K (64K x 8) memory size, providing ample space for boot code, firmware, and data storage.
  • Speed: With a 150 ns access time, this device is capable of delivering the quick performance required for high-speed microprocessors and demanding applications.
  • Low Voltage Operation: It operates at a low voltage range of 3.0V to 3.6V, making it suitable for battery-operated and power-sensitive devices.
  • Endurance: The device boasts an impressive endurance with 10,000 write/erase cycles, ensuring a long operational life.
  • Temperature Range: It can operate across the industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.

Applications

The AT29LV512-15TC is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded microcontroller storage
  • Boot code storage for computer systems
  • Telecommunications
  • Industrial control systems
  • Medical devices

Package and Quality

This device comes in a 32-lead, thin small outline package (TSOP), which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. In addition to the robust design, Microchip Technology ensures high-quality standards, providing reliability and performance that customers can trust.

With the AT29LV512-15TC, Microchip Technology continues to deliver innovative, high-quality memory solutions that meet the evolving needs of the technology sector.

You May Also Be Interested in

Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5124 $51.2400
240+ $0.4205 $100.9200
370+ $0.4073 $150.7010
510+ $0.3942 $201.0420
660+ $0.3811 $251.5260
880+ $0.3417 $300.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess