EN
  • EN
  • DE

M27C1001-35C6

Part No M27C1001-35C6
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM OTP 1M-bit 128K x 8 35ns 32-Pin PLCC Tube / IC OTP 1MBIT 35NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 35ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.35x13.89)
Win Source Part Number 784900-M27C1001-35C6
Popularity Medium
Supply and Demand Status Limited
Family Name M27C1001
Introduction Date September 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C1001-35C6 CAD Model

Description

The M27C1001-35C6 is a high-performance 1Mbit EPROM (Erasable Programmable Read-Only Memory) from STMicroelectronics, renowned for their reliability and innovation in semiconductor technology. This particular EPROM offers a storage capacity of 1 Megabit (128K x 8) and is designed for applications where durable and reliable non-volatile memory storage is essential.

With an access time of 35ns, the M27C1001-35C6 provides fast data retrieval, making it suitable for high-speed microprocessor systems. It is organized as 131,072 words by 8 bits, which allows for a substantial amount of data storage and management. The device operates across a wide temperature range, making it suitable for industrial applications that require a robust memory solution.

The M27C1001-35C6 features a transparent lid which allows the user to expose the chip to ultraviolet light to erase the data, providing a convenient way to reuse the chip for multiple programming cycles. This EPROM comes in a 32-pin Ceramic Dual In-line Package (CDIP), ensuring easy integration into a wide variety of circuit boards and systems.

STMicroelectronics has equipped this EPROM with advanced features such as programmable chip enable and output disable timings to reduce power consumption during idle periods. Additionally, the device supports single 5V power supply operation, making it energy-efficient and easy to interface with other components in a system.

For programming, the M27C1001-35C6 is compatible with industry-standard programming equipment, ensuring a smooth and straightforward programming experience. Its reliability and ease of use make it an excellent choice for applications such as embedded systems, telecommunications, computing, and consumer electronics where long-term data storage is crucial.

Overall, the STMicroelectronics M27C1001-35C6 EPROM stands out as a durable and reliable solution for storing critical data in a permanent way, with the flexibility to be erased and reprogrammed as needed. Its fast access time, low power consumption, and robust packaging make it a versatile component for a myriad of electronic applications.

You May Also Be Interested in

STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess