EN
  • EN
  • DE

88E6176-A1-TFJ2I000

Part No 88E6176-A1-TFJ2I000
Catalog 88E series
Description 7-PORT GE SWITCH WITH EEE
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Marvell
Win Source Part Number 709010-88E6176-A1-TFJ2I000
Series 88E series
Introduction Date January 01, 2000
ECCN 5A991.c.1
Country of Origin Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 88E6176-A1-TFJ2I000 CAD Model

Description

The Marvell 88E6176-A1-TFJ2I000 is a single-port 5GE PHY with GMII/2RGM interface. It is designed for use in a wide range of networking applications, including switches, routers, and gateways. The 88E6176-A1-TFJ2I000 supports 10/100/1000 Mbps data rates and is compliant with the IEEE 802.3 standards. It also supports a number of advanced features, such as Energy Efficient Ethernet (EEE), Link Aggregation Group (LAG), and VLAN Tagging.

The 88E6176-A1-TFJ2I000 is packaged in a 128-pin QFP package and is available in a commercial temperature range of 0°C to 70°C. It is also RoHS compliant.

Features

  • Single-port 5GE PHY with GMII/2RGM interface
  • Supports 10/100/1000 Mbps data rates
  • IEEE 802.3 compliant
  • Energy Efficient Ethernet (EEE) support
  • Link Aggregation Group (LAG) support
  • VLAN Tagging support
  • 128-pin QFP package
  • Commercial temperature range of 0°C to 70°C
  • RoHS compliant

Applications

  • Switches
  • Routers
  • Gateways
  • Firewalls
  • Network attached storage (NAS) devices
  • Media converters
  • Industrial networking devices

Benefits

  • High performance and low power consumption
  • Advanced features such as EEE, LAG, and VLAN Tagging
  • Flexible interface options
  • Small package size

Description

The Marvell 88E6176-A1-TFJ2I000 is a single-port 5GE PHY with GMII/2RGM interface. It is designed for use in a wide range of networking applications, including switches, routers, and gateways. The 88E6176-A1-TFJ2I000 supports 10/100/1000 Mbps data rates and is compliant with the IEEE 802.3 standards. It also supports a number of advanced features, such as Energy Efficient Ethernet (EEE), Link Aggregation Group (LAG), and VLAN Tagging.

The 88E6176-A1-TFJ2I000 is packaged in a 128-pin QFP package and is available in a commercial temperature range of 0°C to 70°C. It is also RoHS compliant.

The 88E6176-A1-TFJ2I000 is a highly integrated PHY that provides a complete solution for 5GE networking applications. It features a MAC interface, a PHY interface, and a power management unit. The MAC interface supports GMII and 2RGM interfaces. The PHY interface supports 10/100/1000 Mbps data rates and is compliant with the IEEE 802.3 standards. The power management unit provides a variety of power saving features, such as EEE.

The 88E6176-A1-TFJ2I000 is a high performance, low power consumption PHY that is ideal for a wide range of networking applications. It provides a complete solution for 5GE networking, including a MAC interface, a PHY interface, and a power management unit.

Here are some specific examples of how the 88E6176-A1-TFJ2I000 can be used in real-world applications:

  • In a switch, the 88E6176-A1-TFJ2I000 can be used to provide 5GE connectivity to end devices.
  • In a router, the 88E6176-A1-TFJ2I000 can be used to connect the router to other routers or switches.
  • In a gateway, the 88E6176-A1-TFJ2I000 can be used to connect the gateway to the Internet.
  • In a firewall, the 88E6176-A1-TFJ2I000 can be used to connect the firewall to the network.
  • In a NAS device, the 88E6176-A1-TFJ2I000 can be used to connect the NAS device to the network.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess