EN
  • EN
  • DE

DG408AZ883B

Part No DG408AZ883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 20-Pin LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Contact Plating Gold
Dual Supply Voltage 15 V
High Level Output Current 20 mA
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 727 mW
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 1
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1022826-DG408AZ883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG408AZ883B CAD Model

Description

Maxim Integrated DG408AZ883B Multiplexer

The Maxim Integrated DG408AZ883B represents a high-performance, single 8-channel multiplexer that is an essential component in a wide range of electronic systems. This precision analog device is designed to connect a single output to one of the eight inputs, allowing for efficient data acquisition and signal routing in complex circuits. The DG408AZ883B is particularly suitable for use in military, aerospace, and other high-reliability applications due to its robust construction and adherence to stringent quality standards.

Constructed with Maxim's proprietary silicon-gate process, the DG408AZ883B offers low on-resistance and low charge injection, which ensures minimal signal distortion and maintains the integrity of the analog signal passing through it. This makes it ideal for precision analog applications where signal fidelity is paramount. Additionally, the device features low power consumption, contributing to energy efficiency in systems where power management is crucial.

The DG408AZ883B operates over a wide voltage range and provides a high degree of accuracy, with a fast transition time between channels. This quick switching capability is beneficial for systems that require rapid signal routing, such as data acquisition systems, test equipment, and communication devices. The multiplexer is TTL and CMOS compatible, allowing for easy integration with digital logic components.

Designed with reliability in mind, the DG408AZ883B is available in a hermetically sealed ceramic package, which provides excellent environmental and mechanical protection. This level of protection ensures that the device can withstand harsh conditions and maintain its performance over a wide temperature range, making it a reliable choice for mission-critical applications.

Overall, the Maxim Integrated DG408AZ883B multiplexer is a versatile and reliable component that offers high precision, low power consumption, and fast operation. Its robust design and compatibility with digital logic make it a valuable asset for designers looking to optimize their high-reliability systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess