EN
  • EN
  • DE

DG412DY+

Part No DG412DY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772655-DG412DY+
Popularity Medium
Supply and Demand Status Limited
Family Name DG412
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG412DY+ CAD Model

Description

Maxim Integrated's DG412DY+: High-Performance Analog Switch

The DG412DY+ is a precision monolithic quad analog switch designed to deliver high-performance switching solutions in a variety of applications. Manufactured by Maxim Integrated, a leader in analog integration, the DG412DY+ offers improved specifications that make it ideal for use in systems requiring the switching of analog signals and digital signals up to 22V peak-to-peak.

This innovative product is part of a series that includes the DG411, DG412, and DG413, each offering distinct configurations to suit different needs. The DG412DY+, in particular, features four SPST (single-pole, single-throw) switches, which can be controlled by a single input logic. This configuration allows for precise control of signal routing, making it an excellent choice for multiplexing and signal gating applications.

Key Features

  • Low On-Resistance: The DG412DY+ boasts an on-resistance of typically 100 ohms, ensuring minimal signal attenuation when the switch is closed.
  • Low Charge Injection: With low charge injection of 10pC (max) at the switch turn-off, the DG412DY+ minimizes disturbances to sensitive circuit nodes, preserving signal integrity.
  • Single Supply Operation: The switch operates from a single +12V to +30V supply or from dual ±4.5V to ±20V supplies, providing design flexibility for various power environments.
  • Fast Switching Times: The DG412DY+ features fast switching times (tON = 175ns, tOFF = 145ns), making it suitable for high-speed applications.
  • High Off-Isolation: With -80dB off-isolation at 1MHz, the switch effectively prevents signal leakage between channels when in the off state.

These features, along with its TTL and CMOS compatible logic inputs, make the DG412DY+ an excellent choice for applications such as data acquisition systems, test equipment, communication systems, and audio signal routing. Its extended temperature range from -40°C to +85°C ensures reliable performance under varying environmental conditions.

The DG412DY+ is provided in a 16-pin SOIC package, which is both space-efficient and convenient for PCB design. Its reliability and robustness are backed by Maxim Integrated's commitment to high-quality standards, making this switch a go-to solution for designers looking to enhance their system's performance.

With its combination of low on-resistance, low charge injection, fast switching times, and high off-isolation, the DG412DY+ from Maxim Integrated stands out as a superior choice for precision analog switching applications.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2444 $50.9328
29+ $3.4826 $100.9954
45+ $3.3738 $151.8210
62+ $3.2649 $202.4238
80+ $3.1561 $252.4880
107+ $2.8296 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess