EN
  • EN
  • DE
  • IT

DS1007S-1+

Part No DS1007S-1+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE PROG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Multiple, NonProgrammable
Delay to 1st Tap 3ns
Available Total Delays 3ns ~ 10ns, 9ns ~ 40ns
Number of Independent Delays 7
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710024-DS1007S-1+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1007
Introduction Date November 17, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian DS1007S-1+ CAD Model

Description

Introducing the DS1007S-1+ Timing IC from Maxim Integrated

The DS1007S-1+ is a state-of-the-art timing integrated circuit (IC) brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is designed to cater to a wide array of applications where precise timing control and signal conditioning are paramount.

Key Features

  • High Precision: The DS1007S-1+ offers exceptional timing accuracy, which is vital for systems that require synchronization and timing control.
  • Versatility: This component is suitable for use in a variety of applications, including telecommunications, networking, data storage, and industrial control systems.
  • Robust Design: Engineered to withstand harsh industrial environments, the DS1007S-1+ maintains its performance over a wide temperature range.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in this IC's design, making it ideal for power-sensitive applications.

Product Specifications

The DS1007S-1+ is packed with features that ensure reliable operation and ease of integration into your system:

  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOP-8
  • RoHS Compliant: Yes

Applications

With its precise timing capabilities, the DS1007S-1+ is an excellent choice for a multitude of applications:

  • Communication Systems
  • Servers and Data Centers
  • Industrial Process Control
  • Automotive Systems
  • Medical Equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1007S-1+ is built to the highest standards of quality and reliability, ensuring that your systems perform optimally over their entire lifecycle.

For more information on the DS1007S-1+ and how it can be integrated into your design, please visit the Maxim Integrated website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7015 $68.1045
6+ $18.6269 $111.7614
9+ $18.0448 $162.4032
12+ $17.4627 $209.5524
15+ $16.8806 $253.2090
20+ $15.1344 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess