EN
  • EN
  • DE

DS1021S-25/T&R

Part No DS1021S-25/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DEL LN 256TAP 73.75NS 16SOIC / Active Programmable Delay Line 1-IN 0.25ns ABS 73.75ns MAX 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Number of Taps/Steps 256
Function Programmable
Delay to 1st Tap 10ns
Tap Increment 250ps
Available Total Delays 73.75ns
Number of Independent Delays 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772860-DS1021S-25/T&R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name DS1021
Introduction Date November 17, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1021S-25/T&R CAD Model

Description

Maxim Integrated DS1021S-25/T&R Programmable Delay Line

The DS1021S-25/T&R from Maxim Integrated is a high-quality, programmable delay line designed for timing adjustment applications in a wide range of digital circuits. This integrated circuit (IC) is part of Maxim's precision delay line product family, offering a reliable and flexible solution for managing timing issues in complex electronic systems.

This programmable delay line IC features a fixed delay of 25 nanoseconds, providing designers with a precise timing tool for synchronizing signals and optimizing the performance of their digital systems. The DS1021S-25/T&R is specifically engineered to ensure minimal signal distortion and high timing accuracy, making it an ideal choice for applications requiring precise delay adjustments.

The device comes in a compact surface-mount package, designated by the "S" in its part number, which is suitable for automated assembly processes, saving both time and labor costs. The "/T&R" suffix indicates that this product is provided in tape and reel packaging, facilitating efficient pick-and-place manufacturing.

Key features of the DS1021S-25/T&R include:

  • Fixed delay of 25ns with a precision of ±5ns or ±2ns (max) over temperature and voltage.
  • 5V single supply voltage, making it compatible with many standard digital systems.
  • Low power consumption, enhancing the overall energy efficiency of the application.
  • CMOS/TTL-compatible inputs and outputs, ensuring seamless integration with existing digital logic.
  • Temperature stability, maintaining consistent performance across a wide temperature range.
  • Industrial temperature range from -40°C to +85°C, suitable for harsh environments.

The DS1021S-25/T&R is ideal for use in applications such as clock distribution systems, digital signal processing, and timing adjustments in network switches, routers, and other communication equipment. Its high reliability and ease of use make it a go-to component for engineers looking to manage timing challenges efficiently.

Maxim Integrated's commitment to quality is evident in the DS1021S-25/T&R, making it a top choice for designers who require a dependable and precise programmable delay line for their electronic designs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess