EN
  • EN
  • DE

DS1225AB-200

Part No DS1225AB-200
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT PARALLEL 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 200 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1225A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869347-DS1225AB-200
Ultra Librarian 3D Model Ultra Librarian DS1225AB-200 CAD Model

Description

Maxim Integrated DS1225AB-200 Nonvolatile SRAM

The Maxim Integrated DS1225AB-200 is a 64K Nonvolatile SRAM designed to provide a reliable and durable data storage solution. This high-performance memory module combines the access speed of static RAM with the non-volatility of read-only memory, ensuring that data is preserved even when the power is turned off. The DS1225AB-200 is particularly well-suited for applications that require frequent or rapid access to stored data without the risk of data loss due to power failures or system shutdowns.

With a 200ns access time, the DS1225AB-200 provides fast read and write operations, making it an excellent choice for real-time applications. The memory is organized as 8K x 8 bits, which allows for a substantial amount of data to be stored and accessed efficiently. The integration of an automatic battery backup switching circuit ensures that data retention is maintained for over 10 years in the absence of power.

The DS1225AB-200 features a 28-pin DIP (Dual In-line Package) that is compatible with standard sockets, making it easy to integrate into existing systems without the need for complex hardware modifications. The device operates over a wide temperature range, ensuring reliable performance in a variety of environmental conditions.

This nonvolatile SRAM is particularly useful in systems where the integrity of data is paramount, such as industrial control systems, medical equipment, and data logging devices. Its robust design also makes it an ideal choice for mission-critical applications in the aerospace and defense sectors.

Key features of the DS1225AB-200 include:

  • 64K nonvolatile memory capacity
  • Fast 200ns access time
  • 10-year data retention in the absence of power
  • Automatic battery backup switching
  • Wide operating temperature range
  • 28-pin DIP package for easy integration

Maxim Integrated's commitment to quality ensures that the DS1225AB-200 Nonvolatile SRAM is a reliable component for any system requiring durable and persistent memory storage.

You May Also Be Interested in

Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess