EN
  • EN
  • DE

DS1267BS-100+

Part No DS1267BS-100+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Digital Potentiometer 100k Ohm Circuit 256 Taps Serial Interface 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name DS1267
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917319-DS1267BS-100+
Ultra Librarian 3D Model Ultra Librarian DS1267BS-100+ CAD Model

Description

The DS1267BS-100+ is a high-performance digital potentiometer designed and manufactured by Maxim Integrated. This innovative component offers designers a versatile solution for applications requiring variable resistance settings, controlled via a digital interface. With its robust feature set and precision control, the DS1267BS-100+ is ideal for a wide range of applications, including but not limited to adjustable power supplies, LCD screen adjustment, and audio control systems.

Key Features

  • Dual Digital Potentiometer: The DS1267BS-100+ contains two independent potentiometers, each with a resistance value of 100kΩ, allowing for dual control in a single package.
  • Serial Interface: The device is equipped with a 3-wire serial interface, ensuring easy communication with microcontrollers or other digital systems.
  • Nonvolatile Memory: Built-in EEPROM allows the potentiometer settings to be stored upon power-down, preserving the last resistance settings for immediate use upon power-up.
  • High Resolution: The potentiometer offers 256 positions, providing fine adjustment capability for precise applications.
  • Wide Operating Voltage: The DS1267BS-100+ operates over a wide voltage range from 4.5V to 5.5V, making it compatible with various circuit designs.
  • Extended Temperature Range: This component is designed to operate in an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

Given its versatile nature, the DS1267BS-100+ can be integrated into numerous electronic systems. It is particularly useful in applications such as:

  • Automated product calibration
  • Volume control in audio systems
  • Contrast and brightness adjustment in displays
  • Gain control in signal processing
  • Programmable filters and delays

The DS1267BS-100+ from Maxim Integrated is an exemplary choice for designers looking for a reliable, digitally-controlled variable resistor. Its combination of dual potentiometer integration, nonvolatile memory, and high resolution makes it a versatile and essential component in the modern electronics landscape.

You May Also Be Interested in

Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6524 $54.6096
9+ $11.2020 $100.8180
14+ $10.8519 $151.9266
20+ $10.5018 $210.0360
25+ $10.1518 $253.7950
33+ $9.1016 $300.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess