Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 50B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.4V ~ 3.5V
Current - Timekeeping (Max) 7mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP Module (0.61", 15.49mm), 23 Leads
Supplier Device Package 28-EDIP
Base Product Number DS1286
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586100-DS1286
Ultra Librarian 3D Model Ultra Librarian DS1286 CAD Model

Description

The Maxim Integrated DS1286 Watchdog Timekeeper is a versatile and robust integrated circuit that combines multiple functions critical for systems requiring reliable timekeeping, data storage, and watchdog capabilities. This self-contained timekeeping chip is ideal for a wide range of applications, including industrial systems, embedded computers, and communication infrastructure.

Key Features

  • Real-Time Clock (RTC): The DS1286 incorporates a full-featured RTC, providing precise time and date information with leap year compensation up to the year 2100. It includes seconds, minutes, hours, day, date, month, and year data, ensuring comprehensive timekeeping capabilities.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by initiating a system reset if the microprocessor or microcontroller fails to stroke the watchdog within a preset time interval. This feature is crucial for mission-critical applications where continuous operation is essential.
  • Battery Backup: With an integrated lithium energy cell, the DS1286 maintains timekeeping and RAM data for over 10 years in the absence of external power, making it an excellent choice for systems that require data retention during power loss.
  • RAM: The device includes 114 bytes of general-purpose, battery-backed, nonvolatile (NV) RAM, offering storage for critical data that must be preserved during power outages.
  • Programmable Alarms: Programmable time-of-day alarms and an interrupt output provide additional functionality, enabling scheduled tasks and system alerts.
  • Package: The DS1286 is available in a 24-pin DIP (Dual In-line Package) or EDIP (Extended DIP), suitable for through-hole mounting, which allows for easy integration into a variety of system designs.

Applications

The DS1286 Watchdog Timekeeper is used in environments that demand high reliability and long-term performance. Its primary applications include:

  • Industrial control systems
  • Embedded systems
  • Utility meters
  • Network servers and routers
  • POS terminals

Maxim Integrated's commitment to quality and innovation ensures that the DS1286 Watchdog Timekeeper is a reliable choice for maintaining accurate time and system integrity across a broad range of demanding applications.

You May Also Be Interested in

STMicroelectronics
5.0 V and 3.3/3.0 V secure serial RTC and NVRAM supervisor with tamper detection and 128 bytes of clearable NVRAM
Lowest to $14.7468
ECAD model for M41ST87WSS6F
Diodes Incorporated
IC RTC I2C/2-WIRE SER 8TDFN T&R / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Need more? Email Us
ECAD model for PT7C4563BZEEX
Epson Company
IC RTC CLK/CALENDAR SER 14-SOP / Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for RA-4565SA:B3 ROHS
IDT, Integrated Device Technology Inc
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $21.2190
ECAD model for 1337GDCGI8
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $1.6841
ECAD model for MCP7940NT-I/MS
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 8SSOP / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for RS5C372B-E2-F
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.0607
ECAD model for PT7C4363WEX
Epson Company
IC RTC CALENDAR SPI 14SOP / Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)
Need more? Email Us
ECAD model for RX-4803SA:UAB PURE SN
STMicroelectronics
IC RTC CLK/CALENDAR I2C 44-SOP / Real Time Clock (RTC) IC Clock/Calendar 32KB I²C, 2-Wire Serial 44-BSOP (0.337", 8.56mm Width)
Need more? Email Us
ECAD model for M41T256YMT7E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention