Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 128B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Battery 2.5 V ~ 3.6 V
Current - Timekeeping (Maximum) 0.5mA @ 2.7V ~ 3.6V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1210564-M41ST87WSS6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M41ST87
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M41ST87WSS6F CAD Model

Description

STMicroelectronics M41ST87WSS6F Real-time Clock

The M41ST87WSS6F is a versatile serial real-time clock with a built-in 32.768 kHz oscillator from STMicroelectronics. Designed for applications requiring accurate timekeeping, it is particularly well-suited for industrial and high-reliability computing systems.

Key Features

  • Integrated Battery Backup: With a built-in battery backup, the M41ST87WSS6F ensures timekeeping operations continue seamlessly during power outages.
  • Serial Interface: Easy communication with microcontrollers is made possible through an I2C serial interface, enabling straightforward integration into various systems.
  • Alarm Function: It comes equipped with an alarm function that can be programmed to signal at a preset time, making it ideal for scheduling and reminder applications.
  • Watchdog Timer: An embedded watchdog timer provides system reliability by resetting the system in case of a malfunction, ensuring continuous operation.
  • Timestamp: The device features a programmable timestamp function for data logging, which is crucial for tracking events in real-time applications.

Applications

The M41ST87WSS6F is an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Networking equipment
  • Embedded systems
  • Utility meters
  • POS terminals
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M41ST87WSS6F is no exception. It is designed to meet the stringent requirements of industrial and computing applications, ensuring long-term reliability and performance.

Environmental Considerations

The M41ST87WSS6F is designed with environmental responsibility in mind, meeting RoHS and REACH compliance, and is part of STMicroelectronics' commitment to creating sustainable and eco-friendly products.

With its robust feature set and STMicroelectronics' reputation for quality, the M41ST87WSS6F is a smart choice for developers looking to incorporate reliable timekeeping into their designs.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS B0B
Seiko Epson Corporation
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $27.3000
ECAD model for RTC-7301SF:B ROHS
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 16SOIC
Need more? Email Us
ECAD model for 1339AC-2SRGI
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to $10.6838
ECAD model for PCA8565BS/1,118
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UA PURE SN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7770 $51.1080
10+ $10.4837 $104.8370
15+ $10.1561 $152.3415
21+ $9.8285 $206.3985
27+ $9.5008 $256.5216
36+ $8.5180 $306.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention