Products specifications

Manufacturer Panjit
Win Source Part Number 313715-SB840F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB840F CAD Model

Description

The SB840F is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-frequency applications where fast switching and low forward voltage drop are critical. This rectifier is commonly used in various electronic circuits to improve efficiency and reduce power loss.

Applications:

  • Switching Power Supplies: Used in the secondary rectification stage for efficient DC voltage conversion.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switching device is turned off.
  • Reverse Polarity Protection: Prevents damage to circuits due to incorrect polarity connection.
  • Solar Panel Systems: Serves as a blocking diode to prevent reverse current flow and optimize energy capture.
  • LED Lighting: Used to improve the efficiency of LED driver circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Low Reverse Leakage Current: Reduces power dissipation and improves overall performance.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed enhance the efficiency of power conversion circuits.
  • Enhanced Reliability: High surge current capability and low reverse leakage current ensure reliable operation under various conditions.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation and longer component life.
  • Compact Size: Allows for use in space-constrained applications.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Additional Details:

The SB840F typically comes in a small surface-mount package (e.g., SMB or DO-214AA), making it suitable for automated assembly. It features a maximum repetitive peak reverse voltage (VRRM) of usually 40V and a maximum average forward rectified current (IF(AV)) of around 3A. The exact specifications can vary, so referring to the specific datasheet for the part is crucial for design purposes. Its construction utilizes a metal-semiconductor junction with a Schottky barrier, enabling its fast switching characteristics. It is built to withstand various environmental conditions and offers robust performance in different operating temperatures.

You May Also Be Interested in

Sanken
Need more? Email Us
ECAD model for SK8090S
Infineon Technologies
Need more? Email Us
ECAD model for SKXC886
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74073-13
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74117-13A
Mitsubishi
Need more? Email Us
ECAD model for SK003-03T-G
Skyworks Solutions Inc.
Lowest to $1.0511
ECAD model for SKY77446-21
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY74760-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65404-21P
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65205-R4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention