EN
  • EN
  • DE
  • IT

DS1312S-2+T&R

Part No DS1312S-2+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV BW/RST 8-SOIC / Controller 4.75V to 5.5V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773000-DS1312S-2+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1312
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1312S-2+T&R CAD Model

Description

The DS1312S-2+T&R from Maxim Integrated is a highly specialized, nonvolatile controller chip designed to ensure data integrity during power loss events. This integrated circuit is a part of Maxim's extensive range of power management solutions, and it is particularly suited for systems that require the safeguarding of critical data during unexpected power failures.

Key Features

  • Nonvolatile Control: The DS1312S-2+T&R ensures that data is protected in the event of a power failure by automatically switching to a backup power supply.
  • Automatic Battery Switchover: The device includes an automatic battery switchover feature that enables the system to continue operating by switching to the battery when the main power supply is lost.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller consumes minimal power, making it ideal for battery-powered applications.
  • Surface-Mount Package: The device comes in a surface-mount package, which is suitable for compact and high-density PCB designs.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it versatile for various industrial applications.

Applications

The DS1312S-2+T&R is ideal for use in systems where data integrity is paramount. It is commonly used in:

  • RAID systems
  • Industrial control systems
  • Telecommunications
  • Embedded computing

Technical Specifications

Below are some of the technical specifications of the DS1312S-2+T&R:

  • Supply Voltage: Typically 3.3V
  • Operating Temperature: -40°C to +85°C
  • Packaging: Tape and Reel (T&R) for automated assembly

In summary, the DS1312S-2+T&R from Maxim Integrated is a robust, low-power nonvolatile controller that is an essential component for systems requiring reliable data protection during power loss. Its automatic switchover to backup power, coupled with its energy-efficient design and wide operating temperature range, makes it a versatile choice for a variety of critical applications.

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess