EN
  • EN
  • DE

DS1350YP-70+

Part No DS1350YP-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 70NS 34PCM / NVRAM NVSRAM Parallel 4Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773015-DS1350YP-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1350Y
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1350YP-70+ CAD Model

Description

Maxim Integrated DS1350YP-70+ Nonvolatile SRAM

The Maxim Integrated DS1350YP-70+ represents a state-of-the-art nonvolatile SRAM solution designed to deliver high-performance data retention and reliability. This innovative memory component combines 3,768,768 bits of fully static nonvolatile SRAM, organized as 512K x 8 bits, with the added assurance of data integrity during power loss without the need for an external battery.

The DS1350YP-70+ operates with a supply voltage range of 4.5V to 5.5V and features an access time of 70 nanoseconds, making it an excellent choice for a wide array of high-speed applications. The integration of an internal lithium energy source and control circuitry constantly monitors VCC for an out-of-tolerance condition. When such a condition is detected, the lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption during the power transition.

Another key feature of this nonvolatile SRAM is its infinite read and write endurance. Unlike traditional nonvolatile memories that have a limited number of write cycles, the DS1350YP-70+ can endure an unlimited number of read and write operations, which makes it an ideal choice for memory applications that require frequent data updates.

The device comes in a 28-pin 600-mil DIP package which is easy to integrate into a variety of system designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme environments, making it suitable for industrial and mission-critical applications where temperature fluctuations are a concern.

Furthermore, the DS1350YP-70+ is equipped with a JEDEC standard pinout, which provides compatibility with other standard RAMs, making it a drop-in replacement for existing designs, and simplifying the upgrade process for systems that need enhanced memory performance with nonvolatile attributes.

In summary, the Maxim Integrated DS1350YP-70+ offers a robust and reliable nonvolatile memory solution that combines the convenience of SRAM access speeds with the security of nonvolatile storage, ensuring data preservation without the need for an external battery. Its ease of use, durability, and compatibility make it an excellent choice for a wide range of applications, including industrial controls, medical equipment, and any system where data integrity is paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess