The DS1721S+T from Maxim Integrated is a highly precise digital thermometer and thermostat designed to provide temperature measurements and thermal management solutions across a wide range of applications. This compact, integrated device offers the versatility and accuracy required for critical temperature monitoring in environments such as telecommunications systems, environmental controls, computer peripherals, and other electronic systems.
Key Features
- High Accuracy: The DS1721S+T provides temperature readings with an accuracy of ±1°C over a range of -55°C to +125°C, ensuring reliable and precise measurements.
- Easy Interface: Featuring a 2-wire serial interface, the device is simple to integrate into existing systems, allowing for seamless communication with microcontrollers or other digital systems.
- Programmable Resolution: Users can select the resolution of temperature readings from 9 to 12 bits, enabling a balance between measurement precision and conversion speed based on application requirements.
- Thermostat Function: The DS1721S+T includes a programmable thermostat function with user-defined setpoints, providing an automated response to temperature changes.
- Low Power Consumption: Optimized for energy efficiency, this device is suitable for battery-powered applications due to its low power consumption.
Applications
The DS1721S+T is ideal for applications that require accurate temperature monitoring and control. These include:
- Telecommunication Systems
- Environmental Control Systems
- Computer Peripherals
- Industrial Systems
- Medical Equipment
Product Specifications
Parameter
Value
Temperature Accuracy
±1°C
Temperature Range
-55°C to +125°C
Resolution
9 to 12 bits (programmable)
Interface
2-wire serial
Power Supply Voltage
2.7V to 5.5V
With its robust feature set and Maxim Integrated's commitment to quality, the DS1721S+T is an excellent choice for designers seeking a reliable and versatile temperature sensing solution.