EN
  • EN
  • DE
  • IT

DS18B20X/T&R

Part No DS18B20X/T&R
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0943+
Reference case BGA
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 737958-DS18B20X/T&R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS18B20X/T&R CAD Model

Description

Maxim Integrated DS18B20X/T&R Digital Temperature Sensor

The DS18B20X/T&R from Maxim Integrated is a highly precise digital temperature sensor that offers a convenient and efficient solution for a wide range of temperature monitoring applications. This compact sensor is designed to provide 9-bit to 12-bit Celsius temperature measurements and has the capability to communicate over a 1-Wire interface, which means that it requires only one data line (and ground) for communication with a central microprocessor.

It has an impressive temperature range from -55°C to +125°C with an accuracy of ±0.5°C over the range of -10°C to +85°C, making it suitable for environments with varying temperature conditions. The DS18B20X/T&R can be powered from the data line ("parasite power"), so it does not need an external power supply when the 1-Wire interface is used.

The sensor comes in a compact TO-92 package and is available in a tape and reel form (denoted by the T&R suffix), which is ideal for automated assembly processes, making it a popular choice for mass production. It is commonly used in HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems.

One of the key features of the DS18B20X/T&R is that multiple sensors can be connected to the same data line, allowing for a simple and cost-effective way to network multiple sensors. Each device has a unique serial code, which ensures that many sensors can be used on the same 1-Wire bus without the risk of address collisions.

Other features include an alarm function with nonvolatile user-programmable upper and lower trigger points, which is particularly useful for applications that need to maintain specific temperature ranges or for systems that require immediate response to critical temperature conditions.

In summary, the DS18B20X/T&R digital temperature sensor from Maxim Integrated is a reliable, high-precision device that is easy to use and integrate into a variety of temperature-sensitive applications. Its ability to provide accurate readings and its flexibility in power and connectivity options make it an excellent choice for designers and engineers looking to optimize their temperature monitoring systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess