EN
  • EN
  • DE

DS2250-64-16

Part No DS2250-64-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB NVSRAM 40SIMM / 8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 40-SIMM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series DS225x
Package Tray
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 40-SIMM
Supplier Device Package 40-SIMM
Base Product Number DS2250
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348398-DS2250-64-16
Ultra Librarian 3D Model Ultra Librarian DS2250-64-16 CAD Model

Description

Maxim Integrated DS2250-64-16 Soft Microcontroller Module

The DS2250-64-16 from Maxim Integrated is a robust, high-performance soft microcontroller module that combines the functionality of a microcontroller with nonvolatile memory, a real-time clock, and on-board peripherals. This integration facilitates a compact and efficient design for a wide range of applications, including industrial control systems, security systems, and embedded applications.

Key Features:

  • Integrated Microcontroller: The DS2250-64-16 comes with a fully integrated 8051-compatible microcontroller, which provides a familiar and well-supported architecture for developers.
  • Memory: It includes 16KB of nonvolatile SRAM, ensuring data retention without battery backup, and 64KB of ROM, which provides ample space for application code.
  • Real-Time Clock: An in-built real-time clock (RTC) with a crystal oscillator ensures accurate timekeeping and event scheduling, which is crucial for time-sensitive applications.
  • On-Board Peripherals: The module features a wide array of peripherals, such as digital I/O, serial ports, timers, and counters, allowing for versatile interfacing and control options.
  • Power-Saving Modes: Multiple power-saving modes are available to reduce power consumption and extend the operational life of battery-powered devices.
  • Security: The device includes features designed to protect against unauthorized access and code copying, enhancing the security of the end application.

Applications:

The DS2250-64-16 is well-suited for a variety of applications that require a combination of data integrity, timekeeping, and microcontroller flexibility. Its robust feature set makes it ideal for:

  • Process control and automation
  • Security systems and access control
  • Data logging and monitoring systems
  • Utility metering
  • Embedded systems

Maxim Integrated's DS2250-64-16 soft microcontroller module is a versatile and reliable solution for developers looking to create sophisticated and secure embedded systems. Its combination of features and integration capabilities make it a valuable component in any designer's toolkit.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess