EN
  • EN
  • DE

DS2401Z+T

Part No DS2401Z+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1747+
Reference case SOT223
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710048-DS2401Z+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2401Z+T CAD Model

Description

Maxim Integrated DS2401Z+T Silicon Serial Number

The DS2401Z+T from Maxim Integrated is a compact, unique silicon serial number IC that provides an absolutely unalterable, secure identity to any piece of hardware. This device is an essential component for systems that require an electronic registration or authentication process, such as network hardware, medical devices, and other electronic products where warranty protection or asset tracking is necessary.

Designed with Maxim's proprietary silicon-based technology, the DS2401Z+T is a robust solution that embeds a globally unique 64-bit number, which cannot be altered or duplicated. This feature ensures that each device connected to a system can be identified and tracked with precision, providing a high level of security and integrity for the application it serves.

The device operates over a wide voltage range of 2.8V to 6.0V and is suitable for operation in harsh environments with a temperature range of -40°C to +85°C. The DS2401Z+T comes in a compact TO-92 package, making it easy to integrate into a variety of designs without taking up significant board space.

Communication with the DS2401Z+T is achieved through the 1-Wire® interface, which minimizes the number of I/O lines required for operation, thus simplifying hardware layouts and reducing system costs. The 1-Wire protocol also allows for multiple DS2401Z+T devices to be connected to a single data line, further conserving valuable GPIOs on the host controller.

Key features of the DS2401Z+T include:

  • Factory-lasered and tested 64-bit registration number ensures uniqueness
  • Multi-drop capability simplifies distributed system design
  • 1-Wire interface requires only a single port pin for communication
  • Built-in multidrop controller ensures compatibility with other 1-Wire net products
  • Compact TO-92 package for easy implementation

Whether you are designing a new system or upgrading an existing one, the DS2401Z+T provides a simple, cost-effective way to incorporate a reliable security feature into your product. Its unique ID capability, combined with the ease of integration, makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
IDT, Integrated Device Technology Inc
Need more? Email Us
Micrel
Lowest to $9.8522
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2779 $51.1160
85+ $1.1971 $101.7535
130+ $1.1566 $150.3580
190+ $1.0758 $204.4020
245+ $1.0353 $253.6485
305+ $0.9949 $303.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,860 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess