EN
  • EN
  • DE

DS2756EVKIT+

Part No DS2756EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS2756 (HIGH-ACCURACY B / DS2756 Battery Monitor Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Type Power Management
Function Battery Monitor
Utilized IC / Part DS2756
Supplied Contents Board(s), Cable(s)
Secondary Attributes USB Interface
Base Product Number DS2756
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Other Names 175-DS2756EVKIT+
Standard Package 1
Win Source Part Number 1056159-DS2756EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2756EVKIT+ CAD Model

Description

DS2756EVKIT+ Evaluation Kit from Maxim Integrated

The DS2756EVKIT+ is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and performance analysis of the DS2756 high-precision battery fuel gauge. This innovative tool is engineered to be used with single-cell and dual-cell rechargeable battery packs, making it an ideal solution for a wide range of portable applications.

At the heart of the DS2756EVKIT+ is the DS2756 battery fuel gauge IC, which provides temperature, voltage, current, and charge accumulation data. This data is critical for the accurate monitoring of battery health and remaining capacity, ensuring reliable performance and extending the life of battery-powered devices.

The kit includes a DS2756 evaluation board, which is pre-configured and ready to interface with the user's battery pack and host system. The board features all necessary components to immediately start evaluating the DS2756 IC, including power-supply circuitry, sense resistor, and necessary connectors. It also offers an on-board temperature sensor to monitor and report the battery temperature, which is crucial for applications where temperature can significantly impact battery performance.

For ease of use, the DS2756EVKIT+ comes with a USB interface that connects the evaluation board to a PC. This allows users to utilize Maxim Integrated's software to read and display the battery parameters measured by the DS2756 in real-time. The software provides a user-friendly graphical interface, making it simple to configure the IC, capture data, and analyze the performance of the battery under various conditions.

Developers and engineers will appreciate the flexibility of the DS2756EVKIT+, which supports a range of battery chemistries, including Li-ion, NiMH, and NiCd. This versatility ensures that the kit can be used for prototyping and testing in diverse applications, from consumer electronics to industrial portable devices.

Overall, the DS2756EVKIT+ from Maxim Integrated is an essential tool for professionals who require a reliable and accurate method to evaluate battery fuel gauges. It streamlines the development process and helps to optimize battery-powered systems for maximum efficiency and longevity.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess