EN
  • EN
  • DE

DS2760AE-025+

Part No DS2760AE-025+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MONITOR LI-ION 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS2760
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1056161-DS2760AE-025+
Ultra Librarian 3D Model Ultra Librarian DS2760AE-025+ CAD Model

Description

The Maxim Integrated DS2760AE-025+ is a high-precision battery monitor that offers comprehensive data acquisition, protection, and communication for Lithium-ion (Li+) batteries. This device is designed to enhance the performance and longevity of battery-powered systems by providing critical battery information to the host system. Its compact design and integrated features make it an ideal solution for portable consumer electronics, medical devices, and other applications where battery health and efficiency are crucial.

Key Features:

  • High-Accuracy Measurement: The DS2760AE-025+ provides precise monitoring of voltage, current, and temperature, ensuring optimal charging and discharging of the battery.
  • Integrated Protection: Built-in overvoltage, undervoltage, and overcurrent protection safeguards the battery from extreme conditions, enhancing safety and prolonging battery life.
  • On-Chip 16-Bit ADC: The onboard analog-to-digital converter offers high-resolution data conversion, enabling accurate readings of battery parameters.
  • Programmable Current Accumulator: The device features a programmable current accumulator that is essential for tracking battery capacity and predicting remaining battery life.
  • 1-Wire Interface: Maxim's proprietary 1-Wire® interface facilitates communication with the host system using a single wire for both power and data transfer, simplifying system design and reducing component count.
  • EEPROM Memory: Non-volatile memory is available for storing battery characterization and usage history, which can be used for predictive maintenance and warranty verification.

Applications:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Medical Devices
  • Handheld Instruments
  • Industrial Equipment

The DS2760AE-025+ is a versatile and reliable solution for battery management in a wide array of devices. Its precision and integrated features help manufacturers create products with improved battery reliability and user experience. Maxim Integrated's commitment to quality ensures that the DS2760AE-025+ meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess