EN
  • EN
  • DE

SPD08-100-RB-TR

Part No SPD08-100-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 100
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names 7000107394,00076308602543,XF003826963,3M12041TR,SPD08100RBTR,3M12041DKR,3M12041CT
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1294259-SPD08-100-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-100-RB-TR CAD Model

Description

The 3M SPD08-100-RB-TR is a card edge connector used for edgeboard connections.

  • Positions: 100
  • Pitch: 0.031" (0.80mm)
  • Gender: Female
  • Insulation Material: Liquid crystal polymer (LCP), glass filled
  • Color: Black
  • Contact Type: Cantilever
  • Contact Material: Copper alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Mounting: SMD (SMT)
  • Temperature Range for Operating: -55°C ~ 125°C

You May Also Be Interested in

TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467
TE Connectivity
CONN EDGE DUAL FMALE 84POS 0.024
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us
JAE Electronics
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm)
Lowest to $1.2207
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $5.9780
Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.031 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess