EN
  • EN
  • DE

M39006/25-0140

Part No M39006/25-0140
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description WET TANT CAP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Bulk
Product Status Active
Standard Package 20 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.21.0020
Win Source Part Number 1010772-M39006/25-0140
Ultra Librarian 3D Model Ultra Librarian M39006/25-0140 CAD Model

Description

The AVX Corp/Kyocera Corp 1010772-M39006/25-0140 is a tantalum capacitor designed for various electronic applications.

  • Package: Bulk
  • Standard Package: 20 pcs
  • Category: Tantalum Capacitors
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8532.21.0020
  • Product Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess