EN
  • EN
  • DE

DS2761BE+

Part No DS2761BE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number DS2761
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 710057-DS2761BE+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761BE+ CAD Model

Description

The DS2761BE+ from Maxim Integrated is a high-precision data acquisition and battery monitoring IC designed specifically for single-cell Li+ (Lithium Ion) batteries. This versatile component is an essential tool for applications requiring precise battery management and monitoring, such as portable devices, smart battery packs, and other energy-critical applications.

Key Features:

  • High-Accuracy Measurement: The DS2761BE+ offers high-precision voltage, temperature, current, and charge accumulation measurements, ensuring accurate battery state monitoring for optimal performance and longevity.
  • Integrated A/D Converter: With an integrated analog-to-digital converter, the device provides 16-bit resolution for voltage and current measurements, and 15-bit resolution for temperature readings.
  • Programmable Current Accumulator: The current accumulator is programmable, allowing for precise coulomb counting and capacity monitoring to assess battery health and remaining charge.
  • Temperature Measurement: The onboard temperature sensor ensures safe battery operation by monitoring for conditions that may lead to overheating or thermal runaway.
  • Nonvolatile Memory: Integrated nonvolatile (NV) memory allows for storage of critical battery parameters and historical data, which can be used for predicting battery life and performance trends.
  • Communication Interface: The device features a 1-Wire® interface for easy communication with a host controller, enabling data transfer and device configuration.
  • Small Form Factor: The DS2761BE+ comes in a compact, thermally-efficient TSSOP package, making it suitable for space-constrained applications.

Applications:

  • Portable Consumer Electronics
  • Smart Battery Packs
  • Handheld Devices
  • Medical Devices
  • Industrial and IoT Devices

The Maxim Integrated DS2761BE+ is engineered to provide reliable and comprehensive battery monitoring, ensuring devices operate efficiently and safely. By accurately tracking battery parameters, this IC helps in extending battery life and preventing premature battery failures, making it an indispensable component for any power-sensitive design.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess