EN
  • EN
  • DE

DS2776EVKIT+

Part No DS2776EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS2776 (2-CELL, STAND-A / DS2776 Battery Monitor Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Monitor
Utilized IC / Part DS2776
Primary Attributes Monitors Current, Voltage
Supplied Contents Board(s), Cable(s)
Secondary Attributes Overcurrent, Overvoltage, Short-Circuit, Undervoltage Protection
Base Product Number DS2776
RoHS Status Not applicable
MSL Level 1 (Unlimited)
Other Names 175-DS2776EVKIT+
Standard Package 1
Win Source Part Number 1232163-DS2776EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS2776EVKIT+ CAD Model

Description

DS2776EVKIT+ Evaluation Kit from Maxim Integrated

The DS2776EVKIT+ is a comprehensive evaluation kit designed by Maxim Integrated, aimed at facilitating the development and testing of battery management solutions using the DS2776 Fuel Gauge IC. This high-precision fuel gauge is engineered to provide accurate monitoring of single-cell and dual-cell lithium-ion (Li+) batteries, making it an ideal choice for portable devices where battery life and reliability are crucial.

The evaluation kit includes the DS2776 Evaluation Board, which is the centerpiece of the kit, allowing designers to interface with the DS2776 IC through a convenient and user-friendly platform. The board is equipped with all the necessary components to simulate a fully operational battery management system, including sense resistors for current measurement, power connectors, and various other passive components.

One of the key features of the DS2776EVKIT+ is its compatibility with the Maxim Integrated's software suite, which provides an intuitive graphical user interface (GUI) for data logging, parameter configuration, and real-time monitoring of battery parameters such as voltage, current, temperature, and state of charge (SOC). This software is an invaluable tool for engineers looking to optimize battery performance and extend the operational life of their products.

Furthermore, the evaluation kit is designed with flexibility in mind, offering options for interfacing with the host system via an I2C-compatible serial interface. This allows for easy integration into existing designs and facilitates communication with microcontrollers or other digital systems.

The DS2776EVKIT+ is an essential tool for product developers, system engineers, and R&D professionals working in the field of portable electronics, energy storage, or any application that relies on lithium-ion battery technology. Its comprehensive set of features ensures that users can thoroughly evaluate the DS2776 Fuel Gauge IC, streamline the development process, and ultimately deliver robust and reliable battery management solutions.

With the DS2776EVKIT+ from Maxim Integrated, you're equipped to tackle the challenges of modern battery management and bring your innovative products to market with confidence.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess