Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 5.8V
Power Dissipation - Pd 150W
Applications General Purpose
Capacitance @ Frequency 26pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 015722-ESDALC5-1BM2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC5-1BM2 CAD Model

Description

ESDALC5-1BM2 Transient Voltage Suppressor by STMicroelectronics

The ESDALC5-1BM2 is a state-of-the-art transient voltage suppressor designed by STMicroelectronics to protect sensitive electronic equipment from electrostatic discharges (ESD) and other voltage-induced transients. This device is tailored to safeguard high-speed data lines and other applications where low capacitance and high protection levels are required.

Key Features

  • Low Clamping Voltage: The device offers an extremely low clamping voltage, ensuring that sensitive components are well-protected from the damaging effects of transient overvoltage events.
  • Low Capacitance: With a capacitance of just a few picofarads, the ESDALC5-1BM2 is ideal for protecting high-speed signal lines without significantly affecting signal integrity.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge), as per the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Single Line Protection: This device is designed to protect one data or power line, offering a focused and efficient approach to transient voltage suppression.
  • SOT-23-3L Package: Enclosed in a small SOT-23-3L package, the ESDALC5-1BM2 is suitable for use in space-constrained applications, allowing for a more compact overall design.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it a responsible choice for eco-friendly electronics design.

Applications

The ESDALC5-1BM2 is versatile and can be used in a variety of applications, including:

  • USB 2.0, 3.0, and 3.1 interfaces
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Smartphones, tablets, and other portable devices
  • Industrial controls and automotive applications
  • Other sensitive electronic circuits requiring ESD protection

In summary, the ESDALC5-1BM2 from STMicroelectronics is a highly effective solution for protecting electronic circuits from the perils of electrostatic discharge and other transient voltage events. Its low capacitance, strong ESD protection, and compact form factor make it an excellent choice for designers looking to enhance the durability and reliability of their high-speed digital systems.

You May Also Be Interested in

Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €13.1432 €52.5728
8+ €12.3114 €98.4911
12+ €11.8955 €142.7457
17+ €11.0637 €188.0821
22+ €10.6477 €234.2484
27+ €10.2317 €276.2571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,333 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention