EN
  • EN
  • DE

DS28E15EVKIT#

Part No DS28E15EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR DS28E15 / DS28E15 Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28E15
Supplied Contents Board(s), Accessories
Secondary Attributes Graphical User Interface
Base Product Number DS28E15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 992280-DS28E15EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28E15EVKIT# CAD Model

Description

Maxim Integrated DS28E15EVKIT# Evaluation Kit

The DS28E15EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the DS28E15 DeepCover® secure authenticator. This advanced tool is ideal for engineers and product designers who need to assess the security features and performance of the DS28E15 chip in their applications.

The DS28E15 secure authenticator provides a robust set of cryptographic tools to ensure the authenticity, integrity, and security of products. It features a SHA-256 hash-based message authentication code (HMAC) that prevents counterfeit and unauthorized usage, making it an excellent choice for safeguarding intellectual property and ensuring supply chain integrity in a wide range of industries, including consumer electronics, medical devices, and industrial automation.

The evaluation kit includes a DS28E15 evaluation board, which is pre-programmed and ready to use out of the box. The board connects to a PC via a USB interface, allowing for easy interaction with the authenticator's features through the provided software. Users can experiment with the chip's cryptographic functions, including challenge-response authentication, secure storage of keys and data, and one-time programmable (OTP) memory.

Key features of the DS28E15EVKIT# include:

  • High-security, SHA-256-based HMAC authentication
  • 512 bits of user-programmable OTP memory
  • Unique 64-bit ROM identification number for each device
  • Simple single-contact, 1-Wire® interface
  • Robust evaluation software for Windows® operating systems
  • Convenient USB connectivity for straightforward setup and use

With its user-friendly design, the DS28E15EVKIT# is an essential tool for developers looking to incorporate secure authentication into their products. The kit's ease of use and comprehensive software support streamline the development process, helping to reduce time to market for security-sensitive applications.

Whether you're working on a new design or looking to enhance the security of an existing product, the DS28E15EVKIT# from Maxim Integrated provides the resources you need to evaluate and implement industry-leading authentication solutions effectively.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess