EN
  • EN
  • DE

DS4830AT+T

Part No DS4830AT+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MAXQ
Packaging Reel package
Core Processor MAXQ20
Core Size 16-Bit
Speed 10MHz
Connectivity 3-Wire, I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 1K x 16
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 18x13b, D/A 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 773319-DS4830AT+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4830AT+T CAD Model

Description

The Maxim Integrated DS4830AT+T is a versatile and powerful optical microcontroller designed to meet the rigorous demands of complex optical networking applications. This compact, high-performance device integrates a multitude of features into a single chip, providing an efficient solution for managing and processing optical signals in a wide range of communication systems.

Key Features

  • High-Performance 16-Bit Microcontroller: The DS4830AT+T is built around a high-speed 16-bit processor core, enabling fast and efficient data processing and control tasks.
  • Integrated Data Converters: This microcontroller comes with precision analog-to-digital (ADC) and digital-to-analog (DAC) converters, facilitating accurate measurement and control of optical signals.
  • Flexible I/O Options: A variety of input/output options including GPIO, SPI, and I²C interfaces provide versatility in connecting to other components within the system.
  • Programmable Modulation: It supports programmable modulation capabilities, essential for adjusting and tuning optical signals.
  • Temperature Sensor: An integrated temperature sensor enables monitoring of the operating environment, which is crucial for maintaining optimal performance in temperature-sensitive optical applications.

Applications

The DS4830AT+T is ideal for a range of applications within the optical networking sector, including:

  • Optical transceivers and transponders
  • Optical network tuning and control
  • Optical signal processing
  • Laser and modulator bias control

Technical Specifications

Some of the technical specifications of the DS4830AT+T include:

  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: TQFN-EP (5mm x 5mm)
  • RoHS Compliant: Yes

Maxim Integrated's DS4830AT+T optical microcontroller is a robust and reliable choice for designers looking to enhance the capabilities of their optical networking systems with a single, integrated solution.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7657 $51.0628
10+ $10.4744 $104.7440
15+ $10.1471 $152.2065
21+ $9.8198 $206.2158
27+ $9.4924 $256.2948
36+ $8.5105 $306.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess