EN
  • EN
  • DE

DS8113-RNG+T&R

Part No DS8113-RNG+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SO / Smart Card Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Smart Card
Interface Analog
Voltage - Supply 2.7V ~ 6V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number DS8113
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113151-DS8113-RNG+T&R
Ultra Librarian 3D Model Ultra Librarian DS8113-RNG+T&R CAD Model

Description

Product Overview: DS8113-RNG+T&R from Maxim Integrated

The DS8113-RNG+T&R is a state-of-the-art smart card interface IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is tailored to facilitate communication between smart cards and microcontrollers in a secure and efficient manner. It is an ideal solution for a wide range of applications, including banking, telecommunications, and secure access systems.

Key Features

  • Integrated Protection: The DS8113-RNG+T&R offers robust protection features, including short-circuit and thermal shutdown, to safeguard the smart card and the interface against damage from external faults.
  • ISO 7816 Compliance: This interface IC complies with the ISO 7816 standards, ensuring compatibility with a broad spectrum of smart cards used in various industries.
  • Adjustable Supply Voltage: It supports an adjustable card supply voltage, making it highly versatile for different types of smart cards that may require specific operating voltages.
  • Efficient Power Management: The device includes power-saving features that minimize current consumption when in standby mode, thus extending the life of battery-powered devices.

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Tape and Reel (T&R) for automated assembly processes
  • Data Rate: Supports up to 3 Mbps for high-speed data transfer

Applications

The DS8113-RNG+T&R is engineered to meet the demands of a variety of secure transactions and authentication processes. It is commonly used in:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Mobile communication devices

Ordering Information

The product is available in a Tape and Reel format, which is suitable for high-volume production environments. The “+” in the product name DS8113-RNG+T&R indicates that it is a lead(Pb)-free and RoHS-compliant component, adhering to environmental standards.

With its robust design, compliance with industry standards, and versatile features, the DS8113-RNG+T&R from Maxim Integrated is a top-tier choice for developers looking to incorporate a reliable smart card interface into their systems.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess