EN
  • EN
  • DE

LMX339ASD+

Part No LMX339ASD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 73mA @ 5V
Current - Quiescent (Max) 300μA
CMRR, PSRR (Typ) 70dB PSRR
Propagation Delay (Max) 600ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 126985-LMX339ASD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX339ASD+ CAD Model

Description

The LMX339ASD+ from Maxim Integrated is a high-performance, low-power quad voltage comparator designed for industrial, automotive, and consumer applications where reliability and efficiency are of utmost importance. This precision device is ideal for voltage monitoring and control systems, and it's engineered to provide fast response times and low voltage operation.

Key Features

  • Low Voltage Operation: The LMX339ASD+ operates at a supply voltage range of 2.0V to 5.5V, making it suitable for battery-operated devices and low-voltage applications.
  • Low Power Consumption: With a typical quiescent current of just 60µA, this comparator is optimized for energy-sensitive designs, helping to extend battery life and reduce power costs.
  • Fast Response Time: It boasts a propagation delay of typically 300ns, ensuring quick and accurate voltage comparisons.
  • Quad Comparators: The device includes four independent voltage comparators, providing versatility in multi-channel applications.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and are capable of driving loads connected to voltages higher than the supply voltage.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +85°C, the LMX339ASD+ is suitable for use in harsh environments.

Applications

The versatility of the LMX339ASD+ makes it an excellent choice for a wide array of applications. These include:

  • Threshold detectors and window comparators
  • Battery chargers and voltage monitors
  • Automotive sensors and electronics
  • Industrial control systems
  • Consumer electronics

Package and Quality

The LMX339ASD+ is available in a 14-pin SOIC package, which ensures ease of integration into various circuit designs. Maxim Integrated's commitment to quality means that this product meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers across the globe.

You May Also Be Interested in

NEC
Lowest to $1.5246
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $12.4752
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Micrel
Comparator with Reference
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess