EN
  • EN
  • DE

MAX1005CEE+

Part No MAX1005CEE+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IF Undersampler 16-Pin QSOP / IC UNDERSAMPLER IF 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function IF Undersampler
RF Type PCS, PHS, WLL
Secondary Attributes Parallel Logic Interface
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785199-MAX1005CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1005
Introduction Date September 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1005CEE+ CAD Model

Description

Maxim Integrated MAX1005CEE+ High-Precision ADC

The MAX1005CEE+ from Maxim Integrated is a precision, low-power, 10-bit analog-to-digital converter (ADC) designed to provide high-end performance in a compact package. This device is an ideal choice for a wide range of applications that require accurate and reliable digital representations of analog signals. Its applications range from battery-powered devices to industrial automation, medical instruments, and embedded systems.

Featuring a 10-bit resolution, the MAX1005CEE+ ensures fine granularity in the digital output, making it suitable for applications where precision is paramount. The ADC operates from a single +2.7V to +3.6V power supply, which is conducive to low-power designs and helps in extending battery life in portable applications. With its low power consumption, the MAX1005CEE+ is an excellent choice for energy-sensitive projects.

The device offers a high sampling rate, which allows it to capture transient signals quickly and accurately, making it a good fit for dynamic systems that require fast data acquisition. Additionally, the MAX1005CEE+ features an internal track/hold, which provides flexibility in timing design and simplifies the interfacing with analog signals by eliminating the need for external components.

For design engineers, the MAX1005CEE+ comes in a compact 16-pin QSOP package, which is beneficial for space-constrained applications. The small footprint of the device enables it to be integrated into systems where board space is at a premium without sacrificing performance.

This ADC also includes a serial interface that is SPI/QSPI/MICROWIRE compatible, making it easy to connect with most microcontrollers and digital systems. This interface contributes to the ease of system integration and allows for a straightforward communication setup.

In summary, the Maxim Integrated MAX1005CEE+ is a versatile, high-precision ADC that balances performance with power efficiency and a small form factor. Its robust feature set and ease of use make it an excellent choice for designers looking to incorporate precise analog-to-digital conversion in their next project.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6682 $97.3364
3+ $39.9330 $119.7990
5+ $38.6856 $193.4280
7+ $37.4370 $262.0590
8+ $36.1896 $289.5168
11+ $32.4451 $356.8961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess