EN
  • EN
  • DE

TRF2432IRTQT

Part No TRF2432IRTQT
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description Dual-Band IQ/IF TRANSCEIVER WITH DUAL VCO SYNTHESIZERS | IC IQ/IF TXRX DUAL-BAND 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function IQ/IF Transceiver
Frequency 2.65GHz ~ 3.15GHz
RF Type 802.16 d/e
Secondary Attributes Super Heterodyne Architecture
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273886-TRF2432IRTQT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF2432IRTQT CAD Model

Description

The TRF2432IRTQT is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile IC is a key component for a range of applications, particularly those requiring high-performance radio-frequency (RF) functionality.

Key Features

  • Frequency Range: The TRF2432IRTQT operates over a broad frequency range, making it suitable for various wireless communication systems.
  • Integration: It integrates multiple functions into a single chip, which can help reduce the overall system complexity and enhance reliability.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps in minimizing power consumption, which is critical for battery-powered devices.
  • Small Form Factor: The compact size of the TRF2432IRTQT makes it an ideal choice for space-constrained applications.

Applications

The TRF2432IRTQT is well-suited for a variety of applications, including but not limited to:

  • Wireless infrastructure
  • RF communications systems
  • Software-defined radios (SDR)
  • Industrial, scientific, and medical (ISM) band applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF2432IRTQT is no exception. It is built to meet high standards, ensuring stable performance across a range of environmental conditions.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources to assist with the integration of the TRF2432IRTQT into your projects. Detailed datasheets, application notes, and a supportive community forum are readily available to help streamline the design process and address any challenges that may arise.

For those looking to enhance their product's RF capabilities with a reliable, high-performance IC, the TRF2432IRTQT from Texas Instruments is an excellent choice that combines functionality, efficiency, and compactness in one advanced package.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6780 $62.7120
8+ $12.8640 $102.9120
13+ $12.4620 $162.0060
17+ $12.0600 $205.0200
22+ $11.6580 $256.4760
29+ $10.4520 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess