EN
  • EN
  • DE

FS32K116BRT0VFMR

Part No FS32K116BRT0VFMR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196611-FS32K116BRT0VFMR
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S32K
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian FS32K116BRT0VFMR CAD Model

Description

NXP FS32K116BRT0VFMR Microcontroller

The NXP FS32K116BRT0VFMR microcontroller is a robust, high-performance device designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of the S32K1 family, which is engineered to provide versatile solutions for a wide range of control and interface tasks.

Key Features:

  • Core: The FS32K116BRT0VFMR is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. This core provides an excellent balance between power consumption and processing capability, making it suitable for energy-sensitive applications.
  • Memory: It comes with 128 KB of flash memory and 16 KB of RAM, providing sufficient space for complex programs and data storage without the need for external memory components.
  • Communication Interfaces: A range of communication options is available including CAN, LIN, SPI, I2C, and UART, allowing for flexible connectivity with other devices and systems.
  • Analog Features: The microcontroller features a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals. It also includes a 12-bit Digital-to-Analog Converter (DAC) for accurate output of analog signals.
  • Timers and Counters: Multiple timing and control functions are supported with an array of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low Power Timer (LPTMR) for scheduling and time-sensitive tasks.
  • Low Power Modes: With several low power modes, the FS32K116BRT0VFMR is optimized for applications requiring low energy consumption, extending the lifespan of battery-powered devices.
  • Package: The device comes in a compact 32-pin QFN package, making it suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in harsh environments typical of automotive and industrial settings.

The FS32K116BRT0VFMR is equipped with a comprehensive suite of safety features, making it an ideal choice for safety-critical applications. Its robust design and advanced peripherals make it a versatile microcontroller that can be used in a multitude of applications, from vehicle engine control units to complex industrial automation systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess