EN
  • EN
  • DE

NCV303LSN11T1G

Part No NCV303LSN11T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCV303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887105-NCV303LSN11T1G
Ultra Librarian 3D Model Ultra Librarian NCV303LSN11T1G CAD Model

Description

ON Semiconductor NCV303LSN11T1G Voltage Detector

The NCV303LSN11T1G is a precision micro-power voltage detector meticulously crafted by ON Semiconductor. This compact and efficient component is designed to monitor voltage levels within electronic equipment, ensuring that systems operate within their specified voltage thresholds. The device is especially suitable for battery-powered applications where energy efficiency and reliability are paramount.

With a fixed voltage threshold of 1.1 volts, the NCV303LSN11T1G stands as a critical safeguard against under-voltage conditions. It is engineered to deliver high accuracy with a low supply current, making it an ideal choice for use in portable devices, automotive applications, and other scenarios where power conservation is a necessity.

The detector features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies circuit design. This output configuration provides a robust active-low output when the monitored voltage falls below the threshold, and a high-level output when the voltage is above the threshold, allowing for direct interface with a microcontroller or other logic systems.

Encased in a compact SOT-23-5 package, the NCV303LSN11T1G boasts a temperature range of -40°C to 125°C, making it suitable for operation in harsh environments. Its design is optimized for automotive applications, as evidenced by its AEC-Q100 qualification, which underscores its reliability and performance under stringent automotive testing conditions.

Key features of the NCV303LSN11T1G include:

  • Fixed voltage detection threshold of 1.1V
  • Low operating current ideal for battery-operated devices
  • Push-pull output that allows for direct drive of a microcontroller
  • High accuracy voltage monitoring for reliable operation
  • Wide operating temperature range suitable for automotive and industrial applications
  • AEC-Q100 qualified for automotive reliability standards
  • Compact SOT-23-5 package for easy integration into space-constrained designs

This voltage detector from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for critical applications. Whether it's for consumer electronics, automotive systems, or industrial machinery, the NCV303LSN11T1G stands as a vigilant guardian against the perils of undervoltage, ensuring the smooth and safe operation of your electronic devices.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,720 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess