EN
  • EN
  • DE

APT30M75BLLG

Part No APT30M75BLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 300V 44A 3-Pin(3+Tab) TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-247
Continuous Drain Current (ID) 44 A
Current Rating 44 A
Drain to Source Voltage (Vdss) 300 V
Fall Time 2 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 3.02 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Radiation Hardening No
Rise Time 3 ns
RoHS Compliant
Turn-Off Delay Time 20 ns
Turn-On Delay Time 13 ns
Voltage Rating (DC) 300 V
Win Source Part Number 1226072-APT30M75BLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30M75BLLG CAD Model

Description

The APT30M75BLLG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This power MOSFET is designed to deliver high performance with low gate charge and low on-resistance, making it an excellent choice for a wide range of applications, including power supply, industrial, automotive, and consumer electronics.

Key Features

  • High Power Efficiency: With a maximum continuous drain current of 98A, this MOSFET is capable of handling high-power applications with ease.
  • Advanced Technology: Utilizing Microchip's latest semiconductor technologies, the APT30M75BLLG offers reduced on-state resistance (Rds(on)) and lower switching losses.
  • Robust Thermal Performance: The device's low thermal resistance ensures efficient heat dissipation, contributing to its reliability and longevity.
  • High Voltage Tolerance: With a drain-to-source voltage (Vds) of 75V, it provides a wide safety margin for voltage spikes and surges commonly found in industrial environments.
  • Optimized Packaging: The APT30M75BLLG is available in a PowerFLAT™ package, which offers a compact footprint and low profile for space-constrained applications.

Applications

The versatility of the APT30M75BLLG allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

Microchip Technology is committed to delivering products with the highest level of quality and reliability. The APT30M75BLLG is no exception, and it has undergone rigorous testing to ensure it meets the stringent standards required by the industry. With this MOSFET, designers can be confident in the performance and durability of their power management systems.

Environmental Compliance

The APT30M75BLLG complies with RoHS and REACH environmental regulations, ensuring that it is free from harmful substances and can be used in products sold within the European Union and other regions with similar requirements.

As an integral component in power electronic systems, the APT30M75BLLG by Microchip Technology represents a blend of efficiency, reliability, and innovation, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess