The PSMN1R5-25YL is a high-performance N-channel enhancement-mode Field Effect Transistor (FET) produced by NXP Semiconductors, a leader in the technology industry known for its cutting-edge and reliable components. This MOSFET is part of NXP's NextPowerS3 portfolio, designed to deliver high efficiency and power density with reduced energy consumption, making it an ideal choice for modern power management applications.
Key Features
- Low On-Resistance: The PSMN1R5-25YL features an extremely low on-resistance (R<sub>DS(on)) of 1.5 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
- High Continuous Drain Current: It is capable of supporting a continuous drain current (I<sub>D) of up to 100 A, making it suitable for high current applications.
- Enhanced Power Density: With its compact size and high-performance capabilities, this MOSFET provides enhanced power density for space-constrained applications.
- Robust Thermal Performance: It is engineered with an excellent thermal design that ensures reliable operation even under high temperature conditions.
- Application Versatility: The PSMN1R5-25YL is perfect for a wide range of applications, including DC-DC converters, motor drives, computing, power supplies, and more.
Electrical Characteristics
- Drain-source voltage (V<sub>DS): 25 V
- Gate-source voltage (V<sub>GS): ±20 V
- Maximum junction temperature (T<sub>j): 175°C
Quality and Reliability
NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The PSMN1R5-25YL MOSFET is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications. Its longevity and durability are backed by NXP's reputation for producing dependable and robust semiconductor products.
Environmental Compliance
The PSMN1R5-25YL is also environmentally friendly, complying with various international standards such as RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals), ensuring that it is free from certain harmful substances and is safe for use in a wide range of consumer and industrial products.