EN
  • EN
  • DE

IPP80P04P4L-04

Part No IPP80P04P4L-04
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS-P2 Power-Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1186386-IPP80P04P4L-04
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPP80P04P4L-04 CAD Model

Description

The IPP80P04P4L-04 is a P-Channel Power MOSFET from Infineon Technologies, designed for high-efficiency power conversion and management applications. This MOSFET utilizes Infineon's advanced OptiMOS™ technology to achieve extremely low on-state resistance (Rds(on)), minimizing conduction losses and improving overall system efficiency. Its robust design and optimized thermal characteristics make it suitable for demanding environments.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits in DC-DC converters to improve efficiency by replacing diodes with MOSFETs.
  • Load Switching: Efficiently switches power to various loads in automotive and industrial applications.
  • Battery Management Systems (BMS): Used in battery protection circuits and charge/discharge control in battery management systems.
  • Power Tools: Implements efficient power switching in cordless power tools.
  • Motor Control: Can be used in low-voltage motor control applications.

Features

  • P-Channel MOSFET: Allows for simplified gate drive circuitry in certain applications.
  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, leading to higher efficiency.
  • Logic Level Gate Drive: Can be directly driven by microcontrollers and logic circuits, simplifying design.
  • Avalanche Rated: Robust design capable of withstanding avalanche conditions.
  • Pb-free lead plating; RoHS compliant: Compliant with environmental regulations.
  • Optimized for high frequency switching: Enables efficient operation in high-frequency power conversion circuits.

Benefits

  • Increased Efficiency: Lower Rds(on) translates to less power dissipation and higher overall efficiency.
  • Simplified Design: Logic level gate drive simplifies gate drive circuitry.
  • Robust Performance: Avalanche rating ensures reliable operation in demanding environments.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation, simplifying thermal management.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.

Additional Details

The IPP80P04P4L-04 typically comes in a through-hole package (like TO-220) or a surface mount package (like D2PAK), depending on the specific variant. The gate threshold voltage (Vgs(th)) is an important parameter to consider when designing the gate drive circuit. The total gate charge (Qg) affects the switching speed and gate drive requirements. The maximum drain current (Id) and power dissipation (Pd) are critical parameters for ensuring safe operation. Consult the datasheet for detailed specifications on these and other parameters, including thermal resistance and switching times. The '04' likely refers to a Vds rating of 40V. Proper heatsinking is often required to manage heat dissipation effectively, especially at higher power levels.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess