EN
  • EN
  • DE

MAX1026BCEE

Part No MAX1026BCEE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10-BIT 300KSPS 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 300k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Temperature Sensor
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 207267-MAX1026BCEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1026BCEE CAD Model

Description

Maxim Integrated MAX1026BCEE Product Overview

The MAX1026BCEE from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of data acquisition and signal processing applications. This integrated circuit is part of Maxim's MAX1026 series, which is renowned for its low power consumption, small footprint, and versatile features that cater to the needs of modern electronic devices.

Key Features and Benefits

  • High Resolution: The 12-bit resolution of the MAX1026BCEE ensures that it can capture fine details in the analog signal, providing a more accurate digital representation of the input signal.
  • Multi-Channel Input: This device can handle up to 8 pseudo-differential inputs, making it an excellent choice for systems that require multiple signal inputs to be digitized.
  • High-Speed Conversion: With a conversion time as low as 2.5 microseconds, the MAX1026BCEE is capable of high-speed data processing, which is essential for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low supply current, minimizing power usage without compromising performance.
  • Internal Reference: The inclusion of an internal 2.5V reference voltage eliminates the need for external components, reducing system complexity and saving board space.
  • Flexible Interface: The MAX1026BCEE features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering easy integration with a variety of microcontrollers and digital systems.

Applications

The versatility of the MAX1026BCEE makes it suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Battery-powered devices
  • Portable instrumentation

With its robust feature set and Maxim Integrated's reputation for quality, the MAX1026BCEE is an ideal choice for engineers and designers looking to enhance the performance of their electronic systems. Its compact 16-pin QSOP package allows for easy integration into space-constrained designs, further expanding its usability across various industries.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0621 $63.4347
16+ $7.4359 $118.9744
25+ $7.2037 $180.0925
34+ $6.9716 $237.0344
43+ $6.7394 $289.7942
58+ $6.0418 $350.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess