MAX11046ECB - High-Precision, Multichannel ADC
The MAX11046ECB from Maxim Integrated is a state-of-the-art, high-precision, multichannel analog-to-digital converter (ADC) designed for a wide range of applications requiring multiple simultaneous signal acquisitions. This ADC is well-suited for industrial control systems, medical instrumentation, and any complex system requiring high-resolution data conversion.
Key Features
-
Simultaneous Sampling: The device features simultaneous sampling of its channels, making it ideal for applications where phase delay between channels must be minimized.
-
High Resolution: With a 16-bit resolution, the MAX11046ECB provides precise data conversion, ensuring accurate readings in sensitive applications.
-
Multiple Channels: The ADC comes with multiple analog input channels, enhancing its capability to handle various input signals at once.
-
Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is crucial for portable and battery-operated devices.
-
Bipolar Inputs: It supports bipolar input ranges, allowing the device to process both positive and negative signals.
Performance Specifications
- Input Voltage Range: ±10V
- Data Rate: Up to 200ksps
- Interface: Serial (SPI, QSPI™, MICROWIRE™)
- Integrated Reference: Yes
- Temperature Range: -40°C to +85°C
The MAX11046ECB offers a robust design with an integrated reference that simplifies the design process by reducing the need for external components. Its flexible serial interface is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration into a variety of system architectures.
Maxim Integrated's commitment to quality and reliability is evident in the MAX11046ECB, making it a smart choice for engineers and designers looking for a high-performance ADC solution. Whether in the lab or in the field, this ADC delivers the precision and reliability needed to meet the demands of today's complex electronic systems.