EN
  • EN
  • DE

MAX111BEWE

Part No MAX111BEWE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Cost, 2-Channel, ±14-Bit Serial ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829593-MAX111BEWE
Ultra Librarian 3D Model Ultra Librarian MAX111BEWE CAD Model

Description

The MAX111BEWE, crafted by Maxim Integrated, is a cutting-edge 8-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and power efficiency. This device is tailored for applications requiring high-speed data acquisition without compromising on power consumption, making it an ideal choice for battery-powered devices and portable applications.

The MAX111BEWE operates with a single +5V power supply and features a fast serial interface that can be connected directly to SPI, QSPI™, and MICROWIRE™ devices without requiring external logic. This makes the integration of the MAX111BEWE into existing designs straightforward and cost-effective.

With a conversion time as low as 1.1µs, the MAX111BEWE is designed to handle rapid signal variations, ensuring accurate readings in dynamic systems. Its sampling rate, coupled with a low power consumption of just 1.75mA (typical), positions this ADC as a top selection for applications where efficiency and performance are paramount.

The device comes with a track/hold function, which provides a snapshot of the analog signal at a specific point in time, thus preserving the signal integrity during the conversion process. It also features an internal 2.5V reference, although it can be configured to use an external reference to meet the needs of various applications.

The MAX111BEWE is packaged in a compact 16-pin narrow SO package, which allows for a reduced footprint on PCBs. This small form factor is particularly advantageous for space-constrained applications. The robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it suitable for a wide array of environments.

Whether it's for process control, medical equipment, robotics, or any other system requiring quick and precise digital representation of analog signals, the MAX111BEWE delivers top-notch performance and reliability that designers and engineers can trust.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8181 $74.4543
5+ $20.3636 $101.8180
8+ $19.7273 $157.8184
11+ $19.0909 $209.9999
14+ $18.4545 $258.3630
19+ $16.5454 $314.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess