EN
  • EN
  • DE

MAX11609EEE

Part No MAX11609EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700995-MAX11609EEE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11609EEE CAD Model

Description

The MAX11609EEE from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a remarkable blend of efficiency and precision for a wide range of applications. This ADC is designed to operate with a single +2.7V to +3.6V supply, making it an ideal choice for portable and battery-powered devices where power conservation is critical.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the analog signal conversion process.
  • Channels: It features 8 input channels, which allows for multiple signal inputs, making it versatile for various applications.
  • Sampling Rate: With a sampling rate of up to 94.4k samples per second (ksps), the MAX11609EEE delivers fast performance that is suitable for high-speed signal processing.
  • Low Power Consumption: The ADC exemplifies energy efficiency, with an operating current of just 350µA and a standby current of only 1µA, ensuring minimal power drain in your designs.
  • Interface: It includes an SPI-compatible serial interface, which simplifies the integration with most microcontrollers and digital systems.
  • Internal FIFO: The built-in FIFO (First In, First Out) memory buffer allows for efficient data management and storage during high-speed conversions.
  • Package: The device comes in a compact 16-pin QSOP package, which is conducive to space-constrained applications.

Applications

The MAX11609EEE is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial control systems
  • Embedded systems

Conclusion

Maxim Integrated's MAX11609EEE ADC is a robust, efficient, and versatile solution that offers high-speed performance and low power consumption, making it an excellent choice for designers looking to optimize their systems for both speed and energy efficiency. With its multiple input channels, high sampling rate, and user-friendly interface, the MAX11609EEE is capable of meeting the stringent requirements of a broad range of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2006 $61.0030
10+ $10.0108 $100.1080
16+ $9.6980 $155.1680
22+ $9.3851 $206.4722
28+ $9.0723 $254.0244
37+ $8.1338 $300.9506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess