EN
  • EN
  • DE

MAX11617EEE

Part No MAX11617EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700998-MAX11617EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11617EEE CAD Model

Description

Maxim Integrated MAX11617EEE Analog-to-Digital Converter

The MAX11617EEE from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. Designed with advanced technology, this compact ADC component is ideal for a wide range of applications including portable devices, data acquisition systems, industrial control, and medical equipment.

With a versatile serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, the MAX11617EEE offers easy integration into most microcontroller-based systems. Its 10-bit resolution ensures precise digital representation of analog signals, making it suitable for applications that require high levels of accuracy.

Key Features:

  • Resolution: 10 bits, providing a fine granularity for analog signal conversion.
  • Channels: This device includes 8 single-ended channels or 4 differential channels, offering flexibility for various signal inputs.
  • Sampling Rate: The MAX11617EEE boasts a high-speed sampling rate, ensuring timely data conversion for real-time applications.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC operates with low power requirements, which is crucial for battery-operated devices.
  • Reference Voltage: An external reference voltage can be used to set the analog input range, providing versatility for different signal levels.
  • Interface: The device supports a serial interface that is compatible with multiple communication standards, allowing for easy integration into existing designs.

Applications:

  • Portable Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation

The MAX11617EEE is packaged in a 16-pin QSOP, making it compact enough for space-constrained applications while still offering the robust functionality expected from Maxim Integrated products. Its operating temperature range of -40°C to +85°C ensures reliable performance across diverse environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX11617EEE ADC, making it an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $21.5639

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9365 $59.7460
9+ $12.2556 $110.3004
13+ $11.8726 $154.3438
18+ $11.4896 $206.8128
23+ $11.1066 $255.4518
31+ $9.9577 $308.6887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,238 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess