EN
  • EN
  • DE

MAX11802EWC+T

Part No MAX11802EWC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Touchscreen Controller Interface
Manufacturer Maxim Integrated
Package Reel - TR
Family Name MAX11802
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MAX11802EWCT, MAX11802EWC+T-ND, MAX11802EWC+TTR, MAX11802EWC+TCT, MAX11802EWC+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851207-MAX11802EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX11802EWC+T CAD Model

Description

The MAX11802EWC+T from Maxim Integrated is a sophisticated touch screen controller designed to deliver exceptional performance and reliability for a wide range of applications. It is a versatile component that can be used in portable devices such as smartphones, tablets, and GPS units, as well as in industrial controls, point-of-sale machines, and other interactive kiosks.

Key Features

  • High Resolution: The controller provides high-resolution touch sensing, capable of detecting fine touches with precision, making it suitable for applications requiring accurate touch inputs.
  • Multi-Touch Capability: With the ability to process multiple touches simultaneously, the MAX11802EWC+T allows for advanced user interface designs, including gestures like pinch-to-zoom and swipe.
  • Low Power Consumption: Designed with power efficiency in mind, this controller is ideal for battery-powered devices, helping to extend the overall battery life.
  • Flexible Communication: It supports a variety of communication interfaces, including I2C and SPI, allowing for easy integration with a host processor.
  • Robust Design: The device is engineered to withstand electromagnetic interference and environmental challenges, ensuring consistent performance across different conditions.

Technical Specifications

Parameter Value Resolution 12-bit Communication Interface I2C, SPI Supply Voltage 2.7V to 3.3V Operating Temperature -40°C to +85°C Package WLP (Wafer Level Package)

The MAX11802EWC+T is available in a compact wafer-level package (WLP), making it an excellent choice for space-constrained applications. Its robust design and advanced features ensure that it can meet the demands of modern touch screen interfaces, providing a seamless and intuitive user experience.

Whether you're designing the next generation of consumer electronics or upgrading the touch capabilities of industrial machinery, the MAX11802EWC+T from Maxim Integrated is a reliable and high-performing solution that can help elevate your product's user interface.

You May Also Be Interested in

Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive 12 b I2C, SPI Interface 176-LQFP (24x24)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $582.0896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess