EN
  • EN
  • DE
  • IT

SX8652IWLTRT

Part No SX8652IWLTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Semtech Corporation
Package Tape & Reel
Product Status Obsolete
Touchscreen 4 or 5 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference Internal
Voltage - Supply 1.65V ~ 3.7V
Current - Supply 105 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number SX8652
Other Names SX8652IWLDKR,SX8652IWLCT,SX8652IWLTR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1265189-SX8652IWLTRT
Ultra Librarian 3D Model Ultra Librarian SX8652IWLTRT CAD Model

Description

The SX8652IWLTRT is a data acquisition touch screen controller with an SPI interface.

  • Interface: SPI
  • Resolution: 12 bits
  • Voltage Reference: Internal
  • Touchscreens: 4 or 5 wire resistive
  • Package: 14-WFDFN exposed pad
  • Operating Temperature: between -40°C and 85°C

You May Also Be Interested in

Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $651.9404 $651.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess