EN
  • EN
  • DE

CYFP10020I01

Part No CYFP10020I01
Manufacturer Infineon Technologies
Catalog Data Acquisition - Touch Screen Controllers
Description IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Standard Package 220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347678-CYFP10020I01
Ultra Librarian 3D Model Ultra Librarian CYFP10020I01 CAD Model

Description

The CYFP10020I01 is a touch screen controller IC manufactured by Infineon Technologies, designed to enable precise and responsive touch input on various display sizes. It leverages advanced capacitive sensing technology to detect and process touch events accurately. This controller is typically used in applications requiring reliable and multi-touch capabilities.

Applications:

  • Mobile Phones and Tablets
  • Industrial Control Panels
  • Automotive Infotainment Systems
  • Point-of-Sale (POS) Terminals
  • Gaming Devices
  • Interactive Whiteboards

Features:

  • Multi-Touch Support: Enables simultaneous touch detection at multiple points.
  • High Accuracy: Provides precise touch location detection.
  • Low Power Consumption: Optimizes power usage for battery-powered devices.
  • Advanced Noise Immunity: Minimizes the impact of external noise on touch performance.
  • I2C or SPI Interface: Offers flexible communication options with the host processor.
  • Integrated Gesture Recognition: Supports predefined gesture recognition for enhanced user interaction.

Benefits:

  • Improved User Experience: Provides a smooth and responsive touch interface.
  • Enhanced Reliability: Robust design ensures consistent performance in various environmental conditions.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Faster Development Time: Comprehensive software and development tools facilitate rapid integration.
  • Extended Battery Life: Low power consumption prolongs the operating time of portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip.

Additional Details:

The CYFP10020I01 typically supports a wide range of display sizes and resolutions. Key specifications include the number of touch points supported, the sampling rate, and the operating voltage range. It often incorporates features like palm rejection and water rejection to improve touch accuracy in challenging environments. The device usually requires firmware for operation, which is often provided by Infineon or can be custom-developed. Proper grounding and filtering are essential for optimal noise immunity. Detailed technical specifications can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Texas Instruments
Lowest to $3.7766
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess