EN
  • EN
  • DE

ATMXT1066TD-C2U001

Part No ATMXT1066TD-C2U001
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TD CTLR IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tray
Product Status Active
Touchscreen -
Resolution (Bits) -
Interface I²C, SPI
Voltage Reference Internal
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 114-UFBGA
Supplier Device Package 114-UFBGA (7x5)
Base Product Number ATMXT1066
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366665-ATMXT1066TD-C2U001
Ultra Librarian 3D Model Ultra Librarian ATMXT1066TD-C2U001 CAD Model

Description

The ATMXT1066TD-C2U001 is a sophisticated touch controller from Microchip Technology, designed to elevate the user experience with its advanced touch capabilities. This controller is part of Microchip's maXTouch® product line, which is renowned for delivering exceptional performance in touch interfaces.

Key Features

  • maXTouch Technology: Leverages Microchip's proprietary technology to provide superior touch performance and noise immunity.
  • Multi-touch Capability: Supports up to 16 simultaneous touches, making it ideal for applications that require a high level of user interaction.
  • High Resolution: Offers high-resolution touch sensing with a fast response time, ensuring a smooth and responsive user experience.
  • Power Efficiency: Designed to be energy-efficient, which helps in extending the battery life of portable devices.
  • Robust Design: Resistant to electromagnetic interference and maintains high performance even in challenging environmental conditions.
  • Flexible Configuration: Can be configured to meet the specific needs of various applications, including smartphones, tablets, and other touch-enabled devices.

Applications

The ATMXT1066TD-C2U001 is versatile and can be integrated into a wide range of products. Its applications span across different sectors such as:

  • Consumer Electronics
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Medical Devices with Touch Interfaces

Technical Specifications

With a commitment to quality and performance, the ATMXT1066TD-C2U001 includes the following technical specifications:

  • Supply Voltage: Operates on a standard voltage, making it easy to integrate with existing power supplies.
  • Operating Temperature: Guaranteed to function effectively over a wide range of temperatures.
  • Communication Interface: Features a flexible communication interface for seamless integration with host processors.
  • Package: Available in a compact package, allowing for space-saving designs in end products.

Overall, the ATMXT1066TD-C2U001 from Microchip Technology is an exceptional choice for designers looking to incorporate a reliable and high-performance touch controller into their next-generation touch-enabled devices.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $582.0896

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess