EN
  • EN
  • DE

PIC18LF6527T-I/PT

Part No PIC18LF6527T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18LF6527
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF6527T-I/PTDKR, PIC18LF6527TIPT, PIC18LF6527T-I/PTCT, PIC18LF6527T-I/PTTR, PIC18LF6527T-I/PT-ND
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889730-PIC18LF6527T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF6527T-I/PT CAD Model

Description

Microchip Technology's PIC18LF6527T-I/PT Microcontroller

The PIC18LF6527T-I/PT is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology, crafted to cater to a wide array of embedded applications. This MCU is part of the PIC18 family, which is well-known for its enhanced features, including a rich set of peripherals and a robust architecture designed for versatility and reliability.

With a 10 MIPS (Million Instructions Per Second) performance at 40 MHz, the PIC18LF6527T-I/PT ensures efficient processing capabilities for time-critical tasks. It operates at a voltage range of 2.0V to 5.5V, which makes it suitable for low-power applications and battery-operated devices. The MCU comes in a 64-TQFP (Thin Quad Flat Package) form factor, providing a compact solution for space-constrained designs.

One of the standout features of this MCU is its 48 Kbytes of Flash memory, which allows for ample program storage space. Additionally, it is equipped with 3,328 bytes of RAM and 1 Kbyte of EEPROM, offering sufficient room for data storage and manipulation. The device also supports an extensive interrupt capability with priority levels, enabling responsive and controlled interrupt-driven programming.

The PIC18LF6527T-I/PT boasts a wide range of integrated peripherals. These include two Enhanced Capture/Compare/PWM (ECCP) modules for advanced pulse-width modulation, 10-bit Analog-to-Digital Converters (ADC) with up to 13 channels for analog input, and multiple serial communication interfaces such as SPI, I2C, and USART, which facilitate seamless connectivity with other devices and sensors.

For security and data integrity, the MCU incorporates features like Watchdog Timer, Brown-out Reset, and Extended Watchdog Timer. This ensures reliable operation under varying conditions and helps prevent data corruption or loss.

Microchip provides comprehensive development support for the PIC18LF6527T-I/PT with its MPLAB IDE and software libraries, making it easier for developers to bring their products to market quickly. The MCU is ideal for applications in the automotive, industrial control, home appliances, and consumer electronics sectors, where efficiency, reliability, and a rich feature set are paramount.

With its advanced capabilities and support for in-circuit programming and debugging, the PIC18LF6527T-I/PT from Microchip Technology stands as a versatile and powerful solution for designers looking to harness the power of microcontrollers in their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5480 $57.0960
5+ $23.4240 $117.1200
7+ $22.6920 $158.8440
10+ $21.9600 $219.6000
12+ $21.2280 $254.7360
16+ $19.0320 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,129 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess