EN
  • EN
  • DE

MKL05Z32VFK4

Part No MKL05Z32VFK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 24QFN / Kinetis KL05 32 KB Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series MKL05Z32
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814310-MKL05Z32VFK4
Ultra Librarian 3D Model Ultra Librarian MKL05Z32VFK4 CAD Model

Description

Product Overview: NXP MKL05Z32VFK4 Microcontroller

The NXP MKL05Z32VFK4 is a versatile and cost-effective microcontroller that is part of NXP's Kinetis L series, which is designed for low-power applications. This microcontroller is built on the ARM Cortex-M0+ processor, offering a perfect blend of energy efficiency and processing capability.

With 32KB of flash memory and 4KB of RAM, the MKL05Z32VFK4 provides ample storage for small to medium-sized applications. Its clock speed of up to 48MHz ensures swift processing and responsiveness in a variety of embedded systems. The device operates at a core voltage range of 1.71V to 3.6V, enabling it to function efficiently in battery-powered and portable applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, up to 48MHz
  • Memory: 32KB flash, 4KB RAM
  • Voltage Range: 1.71V to 3.6V
  • Communication Interfaces: I2C, SPI, UART
  • Timers: Multiple low-power timers
  • Analog Modules: 12-bit ADC, analog comparator
  • GPIO: Up to 32 general-purpose I/O pins
  • Package: 24-QFN (4x4)

The MKL05Z32VFK4 is equipped with a range of peripherals that support various communication protocols, such as I2C, SPI, and UART, making it ideal for interfacing with sensors, actuators, and other microcontrollers. Additionally, it features multiple flexible low-power timers, a 12-bit analog-to-digital converter (ADC), and an analog comparator, which are essential for real-time control and monitoring tasks.

The device's GPIO pins offer high configurability and are suitable for a wide range of input/output functions. Its compact 24-QFN package allows for a small footprint on printed circuit boards, making it a great choice for space-constrained applications.

Whether you're developing applications in consumer electronics, Internet of Things (IoT), medical devices, or industrial control systems, the NXP MKL05Z32VFK4 microcontroller is engineered to meet the needs of your low-power projects with its exceptional performance and energy efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9774 $55.8192
18+ $5.7250 $103.0500
28+ $5.5461 $155.2908
38+ $5.3672 $203.9536
49+ $5.1883 $254.2267
65+ $4.6516 $302.3540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess