EN
  • EN
  • DE

MAX11836EWA+T

Part No MAX11836EWA+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description TACTOUCH HAPTIC ACTUATOR AND TOU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 207991-MAX11836EWA+T
Ultra Librarian 3D Model Ultra Librarian MAX11836EWA+T CAD Model

Description

Maxim Integrated MAX11836EWA+T Touch-Screen Controller

The MAX11836EWA+T from Maxim Integrated is a highly sophisticated touch-screen controller designed to deliver an exceptional user experience in a variety of applications. This state-of-the-art component is tailored for use with resistive touch screens, offering a seamless and responsive interface for users to interact with their devices.

At the core of the MAX11836EWA+T is an advanced analog sensing circuit that provides high-resolution touch sensing capabilities. This allows for precise and accurate detection of user inputs, which is critical for applications that require fine control and detailed touch input. The controller supports 4-wire and 5-wire resistive touch screens, making it a versatile choice for a wide range of products.

This touch-screen controller is equipped with on-chip 12-bit analog-to-digital converters (ADCs) that ensure quick and reliable conversion of analog touch signals into digital data. The high-resolution ADCs contribute to the controller's ability to detect subtle variations in touch pressure, which can be crucial for handwriting recognition or drawing applications.

One of the key features of the MAX11836EWA+T is its low power consumption, which makes it an ideal choice for portable and battery-powered devices. The controller offers multiple power-saving modes, including an automatic low-power mode that reduces power usage when the touch screen is not in active use. This helps to extend the battery life of the end product, enhancing user satisfaction.

The MAX11836EWA+T is designed with ease of integration in mind. It communicates with the host processor via a serial interface, which simplifies the connection and reduces the number of I/O pins required. This makes the controller a convenient option for designers looking to streamline their hardware designs and save valuable PCB space.

With its robust performance, low power consumption, and ease of integration, the MAX11836EWA+T touch-screen controller from Maxim Integrated is an excellent choice for designers seeking to enhance the interactive capabilities of their devices. Whether it's for smartphones, tablets, industrial controls, or medical equipment, this controller is engineered to provide a reliable and user-friendly touch interface.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4463 $58.7112
58+ $2.0074 $116.4292
90+ $1.9439 $174.9510
123+ $1.8815 $231.4245
159+ $1.8191 $289.2369
213+ $1.6309 $347.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess